C2G logo

C2G 6ft 3.5mm Stereo Audio Extension Cable M/F audio cable 1.8 m Black

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62169
Info modified on:
12 Apr 2023, 15:23:05
Bullet Points C2G 6ft 3.5mm Stereo Audio Extension Cable M/F audio cable 1.8 m Black:
  • - Extend a 3.5mm cable up to 50ft
  • - Play your tablet, MP3 or tuner audio from across the room
  • - Plug and play
Warranty:
Lifetime
Long product name C2G 6ft 3.5mm Stereo Audio Extension Cable M/F audio cable 1.8 m Black:

6ft 3.5mm Stereo Audio Extension Cable M/F

C2G 6ft 3.5mm Stereo Audio Extension Cable M/F audio cable 1.8 m Black:

Extend the distance of your existing 3.5mm audio connections with our 3.5mm Stereo Audio Extension Cables. Use these cables to extend the distance between stereo audio devices using the 3.5mm connection, such as CD players, stereos, speakers, PC/TV tuners and other audio devices. The cable's shielded design and molded connectors will provide lasting quality and excellent performance no matter the connection.

- Connectors: 3.5mm Stereo Male to 3.5mm Stereo Female
- Fully molded connectors provide excellent strain relief
- Braided shield prevents unwanted EMI/RFI interference
- Nickel-plated connectors
- Use: Extends the distance of your existing 3.5mm Audio Cable
- Designed for: CD players, stereos, speakers, PC/TV tuners and other audio devices

Short summary description C2G 6ft 3.5mm Stereo Audio Extension Cable M/F audio cable 1.8 m Black:

C2G 6ft 3.5mm Stereo Audio Extension Cable M/F, 3.5mm, Male, 3.5mm, Female, 1.8 m, Black

Long summary description C2G 6ft 3.5mm Stereo Audio Extension Cable M/F audio cable 1.8 m Black:

C2G 6ft 3.5mm Stereo Audio Extension Cable M/F. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Female, Cable length: 1.8 m, Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.