C2G logo

C2G 3ft Pro- 1/4in M / 1/4in M audio cable 0.9 m Black

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41413
Info modified on:
12 Apr 2023, 15:22:59
Long product name C2G 3ft Pro- 1/4in M / 1/4in M audio cable 0.9 m Black:

3ft Pro-Audio Cable 1/4in M / 1/4in M

C2G 3ft Pro- 1/4in M / 1/4in M audio cable 0.9 m Black:

Impact Acoustics Pro-Audio cables are made from twisted pair audio cable under an aluminum foil for maximum shielding from noise. High flexibility, 7mm PVC jacket reduces the risk of cables kinking and damaging the conductors. Bright nickel plating on solid brass connectors resists wear from reconfiguring and moving equipment from one venue to another. Spring strain relief on the plug reduces the effects of age on the solder joints and contacts.

- 22AWG Twisted Pair construction
- Foil shield and 60% copper braid
- Nickel plated brass connectors
- Connects unbalanced line outputs to unbalanced line inputs

Short summary description C2G 3ft Pro- 1/4in M / 1/4in M audio cable 0.9 m Black:

C2G 3ft Pro-Audio Cable 1/4in M / 1/4in M, Male, Male, 0.9 m, Black

Long summary description C2G 3ft Pro- 1/4in M / 1/4in M audio cable 0.9 m Black:

C2G 3ft Pro-Audio Cable 1/4in M / 1/4in M. Connector 1 gender: Male, Connector 2 gender: Male, Cable length: 0.9 m, Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.