C2G logo

C2G 1.5ft Velocity™ Digital Audio Coax Cable coaxial cable 0.45 m RCA

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
56898
Info modified on:
12 Apr 2023, 15:22:56
Bullet Points C2G 1.5ft Velocity™ Digital Audio Coax Cable coaxial cable 0.45 m RCA:
  • - Carries a digital audio signal
  • - Constructed from 75Ω oxygen-free copper
  • - Foil and braided shield to protect from interference
Warranty:
Lifetime
Long product name C2G 1.5ft Velocity™ Digital Audio Coax Cable coaxial cable 0.45 m RCA:

1.5ft Velocity™ Digital Audio Coax Cable

C2G 1.5ft Velocity™ Digital Audio Coax Cable coaxial cable 0.45 m RCA:

Velocity™ Digital Audio Coax Interconnects from Impact Acoustics are a great upgrade from the cables typically included with consumer electronics products. Low-loss 75ohm oxygen-free copper center conductors and foam dielectric provides improved sound quality and performance. The 100% aluminum foil and dual OFC braid shields protect against unwanted noise and interference. Robustly designed molded connectors combine with an ultra-flexible jacket, and allow for easy installation and identification. The 24K gold plated, durable connectors ensure long-lasting performance.

- Connectors: RCA Male to RCA Male
- 75-ohm oxygen-free copper center conductor delivers high-quality digital audio
- 24K gold-plated connectors ensure long-lasting quality
- Fully molded connectors provide excellent strain relief
- Aluminum foil and oxygen-free copper braided shields provide clear, noise-free, vivid sound
- Ultra-flexible PVC jacket for easy installation

Short summary description C2G 1.5ft Velocity™ Digital Audio Coax Cable coaxial cable 0.45 m RCA:

C2G 1.5ft Velocity™ Digital Audio Coax Cable, 0.45 m, RCA, RCA

Long summary description C2G 1.5ft Velocity™ Digital Audio Coax Cable coaxial cable 0.45 m RCA:

C2G 1.5ft Velocity™ Digital Audio Coax Cable. Cable length: 0.45 m, Connector 1: RCA, Connector 2: RCA

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.