C2G logo

C2G 7m, ST/SC Plenum-Rated Duplex 62.5/125 InfiniBand/fibre optic cable Orange

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23380
Info modified on:
07 Mar 2024, 15:34:52
Long product name C2G 7m, ST/SC Plenum-Rated Duplex 62.5/125 InfiniBand/fibre optic cable Orange:

7m ST/SC Plenum-Rated Duplex 62.5/125 Multimode Fiber Patch Cable - Orange

C2G 7m, ST/SC Plenum-Rated Duplex 62.5/125 InfiniBand/fibre optic cable Orange:

We offer high-quality plenum-rated fiber optic patch cables designed with ST to SC termination, perfect for Ethernet, multimedia, or communication applications. The ST connector features a bayonet locking system and the SC connector features a push-pull locking system. The patented Injection Molding Process gives each connection greater durability in resisting pulls, strains and impacts from cabling installs. Each cable is 100% optically inspected and tested for insertion loss before you receive it. The pull-proof jacket design surrounds the popular 62.5/125 multimode fiber. These cables also provide the fire protection required to run within walls and air plenums without the need for conduit.

- Connector: ST to SC
- Fiber Size: 62.5/125 micron
- Type: Multimode; Duplex
- Features:
- ST- Bayonet locking system
- SC- Push-pull locking system
- 100% optically inspected and tested for insertion loss
- CMP rated cable jacket provides the fire protection required to run these cables within walls and air plenums without the need for conduit
- Molded form construction
- Immune to electrical interference
- Application: Gigabit Ethernet, FDDI, Multimedia, ATM, or any application that requires high-speed data transfer

Short summary description C2G 7m, ST/SC Plenum-Rated Duplex 62.5/125 InfiniBand/fibre optic cable Orange:

C2G 7m, ST/SC Plenum-Rated Duplex 62.5/125, 7 m, ST, SC

Long summary description C2G 7m, ST/SC Plenum-Rated Duplex 62.5/125 InfiniBand/fibre optic cable Orange:

C2G 7m, ST/SC Plenum-Rated Duplex 62.5/125. Cable length: 7 m, Connector 1: ST, Connector 2: SC

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.