C2G logo

C2G 3m LC/SC Plenum-Rated Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Blue

Data-sheet quality:
created/standardized by Icecat
Product views:
7683
Info modified on:
09 Jul 2021, 16:57:44
Short summary description C2G 3m LC/SC Plenum-Rated Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Blue:

C2G 3m LC/SC Plenum-Rated Duplex 50/125 Multimode Fiber Patch Cable, 3 m, LC, SC

Long summary description C2G 3m LC/SC Plenum-Rated Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Blue:

C2G 3m LC/SC Plenum-Rated Duplex 50/125 Multimode Fiber Patch Cable. Cable length: 3 m, Connector 1: LC, Connector 2: SC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.