C2G logo

C2G 3m ST/SC Plenum-Rated Duplex 62.5/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23152
Info modified on:
15 Jul 2021, 07:30:17
Short summary description C2G 3m ST/SC Plenum-Rated Duplex 62.5/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Blue:

C2G 3m ST/SC Plenum-Rated Duplex 62.5/125 Multimode Fiber Patch Cable, 3 m

Long summary description C2G 3m ST/SC Plenum-Rated Duplex 62.5/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable Blue:

C2G 3m ST/SC Plenum-Rated Duplex 62.5/125 Multimode Fiber Patch Cable. Cable length: 3 m, Full duplex

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.