C2G logo

C2G 20m LC/LC Duplex 9/125 Single-Mode Fiber Patch InfiniBand/fibre optic cable Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50580
Info modified on:
12 Apr 2023, 15:22:26
Bullet Points C2G 20m LC/LC Duplex 9/125 Single-Mode Fiber Patch InfiniBand/fibre optic cable Yellow:
  • - Pull-proof PVC jacket provides immunity to electrical interference
  • - Single-Mode fiber available in LC, SC, and ST connectors
  • - Available in lengths up to 30m
Warranty:
Lifetime
Long product name C2G 20m LC/LC Duplex 9/125 Single-Mode Fiber Patch InfiniBand/fibre optic cable Yellow:

20m LC/LC Duplex 9/125 Single-Mode Fiber Patch Cable - Yellow

C2G 20m LC/LC Duplex 9/125 Single-Mode Fiber Patch InfiniBand/fibre optic cable Yellow:

Get the performance you demand at a price that makes sense with 9/125 single-mode fiber patch cords from Cables To Go. They provide high bandwidth and transmission rates and support longer distances, but are still cost effective. Perfect for use with today’s high speed networks while providing headroom for tomorrow’s higher bandwidth requirements.

Features:
A cost effective solution that provides higher bandwidth and support for longer distances
Perfect for use in Gigabit Ethernet applications
Headroom for tomorrow’s higher bandwidth needs
Lifetime warranty against defects of materials and workmanship
Connectors: (2) LC to (2) LC
Buffer material: PVC
Buffer OD: 900 µm
Jacket material: PVC (OFNR-rated)
Jacket OD: 3.0 mm
Jacket color: Yellow
Attenuation @1310 nm: 1.0 dB/km
Attenuation @1550 nm: 0.75 dB/km
Maximum tensile load: 100 N/cm
Loaded min. bend radius: 5 cm
Unloaded min. bend radius: 3 cm
Crush resistance: 750 N/cm
Impact resistance: 1000 cycles
Flex resistance: 5000 cycles

Short summary description C2G 20m LC/LC Duplex 9/125 Single-Mode Fiber Patch InfiniBand/fibre optic cable Yellow:

C2G 20m LC/LC Duplex 9/125 Single-Mode Fiber Patch, 20 m, LC, LC

Long summary description C2G 20m LC/LC Duplex 9/125 Single-Mode Fiber Patch InfiniBand/fibre optic cable Yellow:

C2G 20m LC/LC Duplex 9/125 Single-Mode Fiber Patch. Cable length: 20 m, Connector 1: LC, Connector 2: LC

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.