C2G logo

C2G 90° Cat5E RJ45 UTP Keystone Jack - Blue

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53830
Info modified on:
17 May 2024, 11:42:10
Warranty:
Lifetime
Long product name C2G 90° Cat5E RJ45 UTP Keystone Jack - Blue:

90° Cat5E RJ45 UTP Keystone Jack - Blue

C2G 90° Cat5E RJ45 UTP Keystone Jack - Blue:

90° 110/KRONE IDC punchdown; T568A/B
Designed for superior performance, this keystone jack will work with Cables To Go wall plates and surface boxes or any standard keystone and angled multimedia wall plate or patch panel. Available in 9 colors to match housing or allow color-coded port designation in compliance with TIA-606 requirements. Each keystone jack includes 110-type IDC straight-back termination with strain relief caps, and comes standard with 50 µinch gold plating on the jack contacts.

Short summary description C2G 90° Cat5E RJ45 UTP Keystone Jack - Blue:

C2G 90° Cat5E RJ45 UTP Keystone Jack - Blue, Blue

Long summary description C2G 90° Cat5E RJ45 UTP Keystone Jack - Blue:

C2G 90° Cat5E RJ45 UTP Keystone Jack - Blue. Product colour: Blue

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.