C2G logo

C2G 20m LC/ST LSZH Duplex 9/125 Single-Mode InfiniBand/fibre optic cable Yellow

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18014
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
Lifetime
Long product name C2G 20m LC/ST LSZH Duplex 9/125 Single-Mode InfiniBand/fibre optic cable Yellow:

20m LC/ST LSZH Duplex 9/125 Single-Mode

C2G 20m LC/ST LSZH Duplex 9/125 Single-Mode InfiniBand/fibre optic cable Yellow:

Get the performance you demand at a price that makes sense with 9/125 Low-Smoke Zero-Halogen (LSZH) Single-mode Fiber Patch cords from Cables To Go. They provide high bandwidth and transmission rates and support longer distances, but are still cost effective. Perfect for use with today’s high speed networks while providing headroom for tomorrow’s higher bandwidth requirements.

LSZH jackets are composed of materials that lessen the emmissions of smoke and halogens when the cable is exposed to extreme temperatures. This reduces the amount of harmful toxic and corrosive gases that cabling made with plastic materials would otherwise emit into the air during combustion. This construction makes LSZH cables ideal for use where the protection of people and equipment from harmful corrosive gasses is absolutely critical.

- A cost effective solution that provides higher bandwidth and support for longer distances
- Perfect for use in Gigabit Ethernet applications
- Headroom for tomorrow’s higher bandwidth needs
- Lifetime warranty against defects of materials and workmanship
- Connectors: (2) LC to (2) ST
- Buffer material: PVC
- Buffer OD: 900 µm
- Jacket material: PVC (OFNR-rated)
- Jacket OD: 3.0 mm
- Jacket color: Yellow
- Attenuation @1310 nm: 1.0 dB/km
- Attenuation @1550 nm: 0.75 dB/km
- Maximum tensile load: 100 N/cm
- Loaded min. bend radius: 5 cm
- Unloaded min. bend radius: 3 cm
- Crush resistance: 750 N/cm
- Impact resistance: 1000 cycles
- Flex resistance: 5000 cycles

Short summary description C2G 20m LC/ST LSZH Duplex 9/125 Single-Mode InfiniBand/fibre optic cable Yellow:

C2G 20m LC/ST LSZH Duplex 9/125 Single-Mode, 20 m

Long summary description C2G 20m LC/ST LSZH Duplex 9/125 Single-Mode InfiniBand/fibre optic cable Yellow:

C2G 20m LC/ST LSZH Duplex 9/125 Single-Mode. Cable length: 20 m

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.