C2G logo

C2G 10m USA 10Gb LC/SC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable White

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58684
Info modified on:
07 Mar 2024, 15:34:52
Short summary description C2G 10m USA 10Gb LC/SC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable White:

C2G 10m USA 10Gb LC/SC Duplex 50/125 Multimode Fiber Patch Cable, 10 m, LC, SC

Long summary description C2G 10m USA 10Gb LC/SC Duplex 50/125 Multimode Fiber Patch Cable InfiniBand/fibre optic cable White:

C2G 10m USA 10Gb LC/SC Duplex 50/125 Multimode Fiber Patch Cable. Cable length: 10 m, Connector 1: LC, Connector 2: SC

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.