Buffalo Wireless-G WLI-TX4-G54HP, Wireless, RJ-45, 125 Mbit/s, Black, White
Buffalo Wireless-G WLI-TX4-G54HP. Connectivity technology: Wireless, Host interface: RJ-45. Maximum data transfer rate: 125 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). Product colour: Black, White