Buffalo logo

Buffalo WCR-1166DS wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16767
Info modified on:
14 Mar 2024, 19:49:23
Short summary description Buffalo WCR-1166DS wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo WCR-1166DS, Wi-Fi 5 (802.11ac), Dual-band (2.4 GHz / 5 GHz), Ethernet LAN, Black, Tabletop router

Long summary description Buffalo WCR-1166DS wireless router Fast Ethernet Dual-band (2.4 GHz / 5 GHz) Black:

Buffalo WCR-1166DS. Wi-Fi band: Dual-band (2.4 GHz / 5 GHz), Top Wi-Fi standard: Wi-Fi 5 (802.11ac), WLAN data transfer rate (max): 866 Mbit/s. Ethernet LAN interface type: Fast Ethernet, Ethernet LAN data rates: 10,100 Mbit/s, Cabling technology: 10/100Base-T(X). Security algorithms: WEP, WPA, WPA-PSK, WPA2, WPA2-PSK. Product type: Tabletop router, Product colour: Black. Antenna design: Internal

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.