Buffalo logo

Buffalo TeraStation TSX80TLR5 8 TB

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
10067
Info modified on:
07 Mar 2024, 15:34:52
Long product name Buffalo TeraStation TSX80TLR5 8 TB:

TeraStation Pro III Desktop 8TB

Buffalo TeraStation TSX80TLR5 8 TB:

Buffalo TeraStation III is a larger capacity NAS device with robust RAID 5 capability. The redundancy of four separate hard drives in RAID 5 or RAID 1 modes mean that even if a hard drive fails, your data is safe.

With Hot Swap functionality, if a drive does fail, the TeraStation III automatically powers down the faulty drive, enabling you to safely remove and replace without losing any data, or down time. The replication function allows the connection of a second TeraStation via LAN port and replicates the data to improve reliability, fault tolerance or accessibility.

Short summary description Buffalo TeraStation TSX80TLR5 8 TB:

Buffalo TeraStation TSX80TLR5, 8 TB

Long summary description Buffalo TeraStation TSX80TLR5 8 TB:

Buffalo TeraStation TSX80TLR5. Total installed storage capacity: 8 TB

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.