Buffalo logo

Buffalo TS4400D-EU + 4X ST4000VN003 NAS/storage server Mini Tower Intel Atom® D2550 2 GB DDR3 16 TB HDD Black

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24445
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo TS4400D-EU + 4X ST4000VN003 NAS/storage server Mini Tower Intel Atom® D2550 2 GB DDR3 16 TB HDD Black:

Buffalo TS4400D-EU + 4X ST4000VN003, NAS, Mini Tower, Intel Atom®, D2550, 2 GB, DDR3

Long summary description Buffalo TS4400D-EU + 4X ST4000VN003 NAS/storage server Mini Tower Intel Atom® D2550 2 GB DDR3 16 TB HDD Black:

Buffalo TS4400D-EU + 4X ST4000VN003. Type: NAS. Chassis type: Mini Tower. Device class: Small & Medium Business. Processor family: Intel Atom®, Processor model: D2550, Processor frequency: 1.86 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total installed storage capacity: 16 TB, Installed storage drive type: HDD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.