Buffalo logo

Buffalo USB FireStix Flash Type R 1GB Retail USB flash drive USB Type-A 2.0

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14176
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo USB FireStix Flash Type R 1GB Retail USB flash drive USB Type-A 2.0:

Buffalo USB FireStix Flash Type R 1GB Retail, 1 GB, USB Type-A, 2.0, 32 MB/s, Cap, 10.5 g

Long summary description Buffalo USB FireStix Flash Type R 1GB Retail USB flash drive USB Type-A 2.0:

Buffalo USB FireStix Flash Type R 1GB Retail. Capacity: 1 GB, Device interface: USB Type-A, USB version: 2.0, Read speed: 32 MB/s, Write speed: 27 MB/s. Form factor: Cap. Weight: 10.5 g

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.