Buffalo logo

Buffalo LinkStation 421 + 2 x ST4000V NAS ARM Armada 370 0.5 GB DDR3 8 TB HDD Grey

Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55179
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo LinkStation 421 + 2 x ST4000V NAS ARM Armada 370 0.5 GB DDR3 8 TB HDD Grey:

Buffalo LinkStation 421 + 2 x ST4000V, NAS, ARM, Armada 370, 0.5 GB, DDR3, 8 TB

Long summary description Buffalo LinkStation 421 + 2 x ST4000V NAS ARM Armada 370 0.5 GB DDR3 8 TB HDD Grey:

Buffalo LinkStation 421 + 2 x ST4000V. Type: NAS, Device class: Home & Home Office. Processor family: ARM, Processor model: Armada 370, Processor frequency: 1.2 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.