Buffalo logo

Buffalo MiniStation BMiniStation Extreme US 3.0 Portable external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
26132
Info modified on:
07 Mar 2024, 15:34:52
Long product name Buffalo MiniStation BMiniStation Extreme US 3.0 Portable external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

2TB, USB 3.0, 5Gb/s

Buffalo MiniStation BMiniStation Extreme US 3.0 Portable external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo’s MiniStation™ Extreme offers 3.0 SuperSpeed and super shock protection.
Share your large music files and digital photos at amazing speeds with the Buffalo MiniStation™ Extreme (HD-PZU3). With transfer rates of up to 5Gbps – 10 times faster than standard USB 2.0, the USB 3.0 MiniStation™ Extreme vastly reduces the time needed for data transmission, making it ideal for transferring and sharing videos, large digital photo collections, music files, and other data-intensive digital content.

Compact, shock-resistant design
The high-performance USB 3.0 portable storage comes in a compact, shock-resistant, and sophisticated design – and three colours: red, black and silver.

The internal hard drive is encased in a highly shock-resistant body with rubberised elements to protect it from damage and accidental bumps. The MiniStation™ Extreme’s shock protection features meet the US Military Standard MIL-STD-810F 516.5 Procedure IV.

It has passed free-fall drop tests with drops up to 2.3 metres.

Turbo speed boost
The combination of a SuperSpeed USB 3.0 interface and TurboPC EX utility makes file transfers blazingly fast.

Short summary description Buffalo MiniStation BMiniStation Extreme US 3.0 Portable external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo MiniStation BMiniStation Extreme US 3.0 Portable, 2 TB, 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Buffalo MiniStation BMiniStation Extreme US 3.0 Portable external hard drive 2 TB USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black:

Buffalo MiniStation BMiniStation Extreme US 3.0 Portable. HDD capacity: 2 TB. USB version: 3.2 Gen 1 (3.1 Gen 1). Product colour: Black

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.