Buffalo logo

Buffalo 2GB DDR2 PC2-6400 800MHz memory module

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
63494
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Buffalo 2GB DDR2 PC2-6400 800MHz memory module:

Buffalo 2GB DDR2 PC2-6400 800MHz, 2 GB, DDR2, 800 MHz, 240-pin DIMM

Long summary description Buffalo 2GB DDR2 PC2-6400 800MHz memory module:

Buffalo 2GB DDR2 PC2-6400 800MHz. Internal memory: 2 GB, Internal memory type: DDR2, Memory clock speed: 800 MHz, Memory form factor: 240-pin DIMM, CAS latency: 5

Specs
Similar products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.