Buffalo logo

Buffalo BSLS6NU300BL2 networking cable 30 m U/UTP (UTP)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11796
Info modified on:
14 Mar 2024, 19:50:39
Short summary description Buffalo BSLS6NU300BL2 networking cable 30 m U/UTP (UTP):

Buffalo BSLS6NU300BL2, 30 m, U/UTP (UTP), RJ-45, RJ-45

Long summary description Buffalo BSLS6NU300BL2 networking cable 30 m U/UTP (UTP):

Buffalo BSLS6NU300BL2. Cable length: 30 m, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.