Brother logo

Brother TZE-MPRG31 label-making tape Black on red

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
191745
Info modified on:
16 Jun 2025, 06:36:48
Short summary description Brother TZE-MPRG31 label-making tape Black on red:

Brother TZE-MPRG31, Black on red, Continuous label, TZe, Grey, Thermal transfer, China

Long summary description Brother TZE-MPRG31 label-making tape Black on red:

Brother TZE-MPRG31. Label colour: Black on red, Type: Continuous label, Tape type: TZe. Tape width: 1.2 cm, Tape length: 4 m, Width: 18 mm. Pallet gross height: 20.4 cm, Master (outer) cases per pallet: 280 pc(s), Layers per pallet: 10 pc(s)

Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.