Brother logo

Brother MFC-J4510DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
110179
Info modified on:
28 Feb 2025, 20:12:06
Short summary description Brother MFC-J4510DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:

Brother MFC-J4510DW, Inkjet, Colour printing, 6000 x 1200 DPI, A3, Direct printing, Black, Ivory

Long summary description Brother MFC-J4510DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi:

Brother MFC-J4510DW. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 27 ppm. Copying: Colour copying, Maximum copy resolution: 1200 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 2400 x 2400 DPI. Faxing: Colour faxing. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black, Ivory

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.