Brother logo

Brother HL-L6400DW laser printer 1200 x 1200 DPI A4 Wi-Fi

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
605688
Info modified on:
11 Jun 2025, 09:19:35
Short summary description Brother HL-L6400DW laser printer 1200 x 1200 DPI A4 Wi-Fi:

Brother HL-L6400DW, Laser, 1200 x 1200 DPI, A4, 50 ppm, Duplex printing, Network ready

Long summary description Brother HL-L6400DW laser printer 1200 x 1200 DPI A4 Wi-Fi:

Brother HL-L6400DW. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 150000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 50 ppm, Duplex printing. Display: LCD. Network ready, Wi-Fi. Product colour: Grey

Video
Specs
Recommended products
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.