Brother HL-5250DN Black/White printer, Laser, 1200 x 1200 DPI, 28 ppm, Duplex printing, Network ready
Brother HL-5250DN Black/White printer. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI, Print speed (black, normal quality, A4/US Letter): 28 ppm, Duplex printing. Network ready