Brother DCP-385C, Inkjet, Colour printing, 6000 x 1200 DPI, Colour copying, Mono scanning, A4
Brother DCP-385C. Print technology: Inkjet, Printing: Colour printing, Maximum resolution: 6000 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 25 ppm. Copying: Colour copying. Scanning: Mono scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4