Brother logo

Brother DCP-1512E multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
83008
Info modified on:
23 Apr 2024, 15:46:40
Short summary description Brother DCP-1512E multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-1512E, Laser, Mono printing, 2400 x 600 DPI, Mono copying, A4, Black, White

Long summary description Brother DCP-1512E multifunction printer Laser A4 2400 x 600 DPI 20 ppm:

Brother DCP-1512E. Print technology: Laser, Printing: Mono printing, Maximum resolution: 2400 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Product colour: Black, White

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.