Brother logo

Brother BTAG-F31 label-making tape Black on purple

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40700
Info modified on:
23 Jun 2025, 13:29:50
Short summary description Brother BTAG-F31 label-making tape Black on purple:

Brother BTAG-F31, Black on purple, Philippines, 5 year(s), Brother, P-touch PT-N10, PT-N20, PT-N25BT, 1,2 cm

Long summary description Brother BTAG-F31 label-making tape Black on purple:

Brother BTAG-F31. Label colour: Black on purple, Country of origin: Philippines, Spare part retention: 5 year(s). Tape width: 1,2 cm, Tape length: 4 m, Width: 45 mm. Pallet height: 13,1 cm, Number of cartons per pallet: 136 pc(s), Number of layers per pallet: 8 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.