Brother AV-1957, White, Paper, Direct thermal, 24 mm, 2.39 cm (0.94"), 70 pc(s)
Brother AV-1957. Product colour: White, Material: Paper, Print technology: Direct thermal. Label size: 24 mm, Size (imperial): 2.39 cm (0.94"). Labels per pack: 70 pc(s)