Brother logo

Brother ADS-1500W scanner ADF scanner 600 x 600 DPI Black, White

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23241
Info modified on:
14 Mar 2024, 19:40:34
Short summary description Brother ADS-1500W scanner ADF scanner 600 x 600 DPI Black, White:

Brother ADS-1500W, 215,9 x 863,6 mm, 600 x 600 DPI, 1200 x 1200 DPI, 24 bit, 8 bit, 18 ppm

Long summary description Brother ADS-1500W scanner ADF scanner 600 x 600 DPI Black, White:

Brother ADS-1500W. Maximum scan size: 215,9 x 863,6 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black, White, Display: LCD. Sensor type: Dual CIS, Daily duty cycle (max): 500 pages, Scan to: E-mail, E-mail Server, File, FTP, Image, OCR, USB. Auto document feeder (ADF) input capacity: 20 sheets. Scanning media types supported: Business Card, Photo paper, Plain paper, Plastic Card, Maximum scan area (ADF): 215,9 x 863,6 mm, Minimum scan area (ADF): 50,8 x 70,1 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.