Brother ADS-1000W, 215.9 x 863.6 mm, 600 x 600 DPI, 1200 x 1200 DPI, 24 bit, 8 bit, 16 ppm
Brother ADS-1000W. Maximum scan size: 215.9 x 863.6 mm, Optical scanning resolution: 600 x 600 DPI, Enhanced scan resolution: 1200 x 1200 DPI. Scanner type: ADF scanner, Product colour: Black, Display: LCD. Sensor type: Dual CIS, Daily duty cycle (max): 500 pages, Scan to: E-mail, File, FTP, Image, OCR, USB. Auto document feeder (ADF) input capacity: 20 sheets. Scanning media types supported: Business Card, Photo paper, Plain paper, Plastic Card, Maximum scan area (ADF): 215.9 x 863.6 mm, Minimum scan area (ADF): 50.8 x 70.1 mm