BRobotix logo

BRobotix 170269 RFID reader USB Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
729
Info modified on:
18 Jan 2022, 13:40:27
Short summary description BRobotix 170269 RFID reader USB Black:

BRobotix 170269, 5 V, 105 mm, 14 mm, 70 mm, 130.7 g, 125 mm

Long summary description BRobotix 170269 RFID reader USB Black:

BRobotix 170269. AC adapter output voltage: 5 V. Width: 105 mm, Depth: 14 mm, Height: 70 mm. Package width: 125 mm, Package depth: 85 mm, Package height: 36 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.