Brita logo

Brita Navelia Pitcher water filter 2.3 L Transparent, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76407
Info modified on:
14 Mar 2024, 18:43:26
Short summary description Brita Navelia Pitcher water filter 2.3 L Transparent, White:

Brita Navelia, Pitcher water filter, 2.3 L, Transparent, White

Long summary description Brita Navelia Pitcher water filter 2.3 L Transparent, White:

Brita Navelia. Water filter type: Pitcher water filter, Product colour: Transparent, White, Water tank capacity: 2.3 L. Width: 217 mm, Depth: 111 mm, Height: 266 mm. Package width: 213 mm, Package depth: 112 mm, Package height: 277 mm. Cartridges quantity: 1 pc(s), Quantity per pack: 1 pc(s). Country of origin: Germany

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.