Bresser Optics logo

Bresser Optics Messier AR-102/1000 EXOS-1/EQ41 Refractor 200x White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5432
Info modified on:
09 Mar 2024, 14:04:25
Bullet Points Bresser Optics Messier AR-102/1000 EXOS-1/EQ41 Refractor 200x White:
  • - 102mm achromatic refractor with stable mount
  • - D: 102mm; F: 1000mm; F/D: F/9,8
  • - Equatorial EXOS-1 Mount for up to 7 kg
  • - Optional tracking motor available
  • - Included: Messier AR-102L, EXOS-1, Acc
  • - Excellent focuser with 65mm diameter
  • - Steel tube tripod for maximum rigidity
  • - Rigid aluminium handle with camera support
  • - Optimized finder bracket for comfortable use
  • - Bubble level for easy tripod setup
Warranty:
10 years
Long product name Bresser Optics Messier AR-102/1000 EXOS-1/EQ41 Refractor 200x White:

Achromatic Refractor, 38x - 200x, Ø102 mm, f 1000 mm, F9.8, 7 kg, EXOS-1/EQ41

Short summary description Bresser Optics Messier AR-102/1000 EXOS-1/EQ41 Refractor 200x White:

Bresser Optics Messier AR-102/1000 EXOS-1/EQ41, White, Steel, Aluminium, 1000 mm, 7 kg

Long summary description Bresser Optics Messier AR-102/1000 EXOS-1/EQ41 Refractor 200x White:

Bresser Optics Messier AR-102/1000 EXOS-1/EQ41. Product colour: White, Tripod material: Steel, Tube type: Aluminium. Length: 1000 mm, Weight: 7 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.