Braun logo

Braun Series 5 BG5350 Body Groomer

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
1106
Info modified on:
09 Sept 2024, 11:51:31
Short summary description Braun Series 5 BG5350 Body Groomer:

Braun Series 5 BG5350 Body Groomer, Wet & Dry, AC/Battery, Black, Silver

Long summary description Braun Series 5 BG5350 Body Groomer:

Braun Series 5 BG5350 Body Groomer. Product colour: Black, Silver, LED indicators: Charging, Minimum hair length: 0.5 mm. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Country of origin: China. Width: 57 mm, Depth: 137 mm, Height: 282 mm. Package width: 275 mm, Package depth: 190 mm, Package height: 113 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.