Braun logo

Braun Series 3 3050cc Foil shaver Trimmer Black, Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116096
Info modified on:
11 Mar 2024, 09:14:46
Short summary description Braun Series 3 3050cc Foil shaver Trimmer Black, Grey:

Braun Series 3 3050cc, Foil shaver, Black, Grey, 2 x SensoFoil, LED, AC/Battery, Nickel-Metal Hydride (NiMH)

Long summary description Braun Series 3 3050cc Foil shaver Trimmer Black, Grey:

Braun Series 3 3050cc. Shaver system: Foil shaver, Product colour: Black, Grey, Shaving system technologies: 2 x SensoFoil. Power source: AC/Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 45 min. Weight: 916 g, Battery weight: 22 g. Package width: 157 mm, Package depth: 157 mm, Package height: 252 mm. Quantity per pack: 1 pc(s), Shaver base station functions: Charging, Cleaning

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.