Braun logo

Braun Series 7 71-S1000s Foil shaver Silver

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
58374
Info modified on:
04 Jul 2024, 13:48:11
Short summary description Braun Series 7 71-S1000s Foil shaver Silver:

Braun Series 7 71-S1000s, Foil shaver, Silver, AutoSense, 360° Adaptive system, Buttons, LED, Battery

Long summary description Braun Series 7 71-S1000s Foil shaver Silver:

Braun Series 7 71-S1000s. Shaver system: Foil shaver, Product colour: Silver, Shaving system technologies: AutoSense, 360° Adaptive system. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery type: Built-in battery. Package type: Box. Quantity per pack: 1 pc(s). Handle(s) features: Soft grip

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.