Braun logo

Braun Series 3+ 3040s Foil shaver Trimmer Blue

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
59649
Info modified on:
04 Aug 2025, 10:41:06
Short summary description Braun Series 3+ 3040s Foil shaver Trimmer Blue:

Braun Series 3+ 3040s, Foil shaver, Blue, Battery, Nickel-Metal Hydride (NiMH), 45 min, 1 h

Long summary description Braun Series 3+ 3040s Foil shaver Trimmer Blue:

Braun Series 3+ 3040s. Shaver system: Foil shaver, Product colour: Blue. Power source: Battery, Battery technology: Nickel-Metal Hydride (NiMH), Operating time: 45 min. Width: 109 mm, Depth: 56 mm, Height: 203 mm. Package weight: 363 g, Package type: Box. Quantity per pack: 1 pc(s)

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.