Braun logo

Braun DigiFrame 7060 digital photo frame White 17.8 cm (7")

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
37677
Info modified on:
30 May 2023, 12:06:08
Short summary description Braun DigiFrame 7060 digital photo frame White 17.8 cm (7"):

Braun DigiFrame 7060, 17.8 cm (7"), 800 x 600 pixels, TFT, 250 cd/m², 300:1, 4:3

Long summary description Braun DigiFrame 7060 digital photo frame White 17.8 cm (7"):

Braun DigiFrame 7060. Display diagonal: 17.8 cm (7"), Display resolution: 800 x 600 pixels, Display: TFT. Image formats supported: JPEG. Compatible memory cards: MMC, Memory Stick (MS), MicroSD (TransFlash), MicroSDHC, SD, SDHC. Interface: USB 2.0. Playback modes: Rotation, Slideshow, Zoom

Specs
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.