Braun logo

Braun FX 3030 food processor 800 W 2 L Green, White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80527
Info modified on:
12 Feb 2020, 15:12:02
Short summary description Braun FX 3030 food processor 800 W 2 L Green, White:

Braun FX 3030, 2 L, Green, White, 0.75 L, Plastic, 800 W

Long summary description Braun FX 3030 food processor 800 W 2 L Green, White:

Braun FX 3030. Bowl capacity: 2 L, Product colour: Green, White, Chopper bowl capacity: 0.75 L. Bowl material: Plastic. Power: 800 W

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.