Bouncepad logo

Bouncepad Static 60 | Apple iPad Pro 3rd Gen 11.0 (2018) | White | Exposed Front Camera and Home Button |

Data-sheet quality:
created/standardized by Icecat
Product views:
13026
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Bouncepad Static 60 | Apple iPad Pro 3rd Gen 11.0 (2018) | White | Exposed Front Camera and Home Button |:

Bouncepad Static 60 | Apple iPad Pro 3rd Gen 11.0 (2018) | White | Exposed Front Camera and Home Button |, 27.9 cm (11"), Apple iPad Pro 3rd Gen 11.0 (2018), White, Steel, Aluminium, Plastic, Round key, United Kingdom

Long summary description Bouncepad Static 60 | Apple iPad Pro 3rd Gen 11.0 (2018) | White | Exposed Front Camera and Home Button |:

Bouncepad Static 60 | Apple iPad Pro 3rd Gen 11.0 (2018) | White | Exposed Front Camera and Home Button |. Maximum screen size: 27.9 cm (11"), Compatibility: Apple iPad Pro 3rd Gen 11.0 (2018), Product colour: White. Width: 338 mm, Depth: 158 mm, Height: 286 mm. Package width: 543 mm, Package depth: 305 mm, Package height: 67 mm. Number of keys included: 2 pc(s)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.