Bouncepad logo

Bouncepad Floorstanding Slim | Microsoft Surface Go 10.0 (2018) | Black | Exposed Front Camera and Home Button |

Data-sheet quality:
created/standardized by Icecat
Product views:
24448
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Bouncepad Floorstanding Slim | Microsoft Surface Go 10.0 (2018) | Black | Exposed Front Camera and Home Button |:

Bouncepad Floorstanding Slim | Microsoft Surface Go 10.0 (2018) | Black | Exposed Front Camera and Home Button |, 25.4 cm (10"), Microsoft Surface Go 10.0 (2018), Black, Steel, Aluminium, Plastic, Round key, United Kingdom

Long summary description Bouncepad Floorstanding Slim | Microsoft Surface Go 10.0 (2018) | Black | Exposed Front Camera and Home Button |:

Bouncepad Floorstanding Slim | Microsoft Surface Go 10.0 (2018) | Black | Exposed Front Camera and Home Button |. Maximum screen size: 25.4 cm (10"), Compatibility: Microsoft Surface Go 10.0 (2018), Product colour: Black. Width: 338 mm, Depth: 208 mm, Height: 1131 mm. Package width: 1140 mm, Package depth: 320 mm, Package height: 150 mm. Number of keys included: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.