Bouncepad logo

Bouncepad Floorstanding | Microsoft Surface Go 2 (2020) | White | Covered Front Camera and Home Button |

Data-sheet quality:
created/standardized by Icecat
Product views:
25558
Info modified on:
09 Mar 2024, 14:28:18
Short summary description Bouncepad Floorstanding | Microsoft Surface Go 2 (2020) | White | Covered Front Camera and Home Button |:

Bouncepad Floorstanding | Microsoft Surface Go 2 (2020) | White | Covered Front Camera and Home Button |, 25.4 cm (10"), Microsoft Surface Go 2 (2020), White, Steel, Aluminium, Plastic, Round key, United Kingdom

Long summary description Bouncepad Floorstanding | Microsoft Surface Go 2 (2020) | White | Covered Front Camera and Home Button |:

Bouncepad Floorstanding | Microsoft Surface Go 2 (2020) | White | Covered Front Camera and Home Button |. Maximum screen size: 25.4 cm (10"), Compatibility: Microsoft Surface Go 2 (2020), Product colour: White. Width: 338 mm, Depth: 319 mm, Height: 1145 mm. Package width: 338 mm, Package depth: 319 mm, Package height: 1145 mm. Number of keys included: 2 pc(s)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.