Bosch logo

Bosch Maxx 7/4 WVH28341 washer dryer Freestanding Front-load Silver, White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
50711
Info modified on:
06 Dec 2021, 17:31:12
Short summary description Bosch Maxx 7/4 WVH28341 washer dryer Freestanding Front-load Silver, White:

Bosch Maxx 7/4 WVH28341, Front-load, Freestanding, Silver, White, Left, Buttons, Rotary, LED

Long summary description Bosch Maxx 7/4 WVH28341 washer dryer Freestanding Front-load Silver, White:

Bosch Maxx 7/4 WVH28341. Loading type: Front-load, Appliance placement: Freestanding, Product colour: Silver, White. Rated capacity (washing & drying): 4 kg, Maximum spin speed: 1400 RPM, Rated capacity (washing): 7 kg. Door opening angle: 180°, Cord length: 2.10 m. Water consumption washing per cycle: 54 L, Water consumption washing & drying per cycle: 89 L, Energy consumption washing per cycle: 1.22 kWh. Energy efficiency class (old): B

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.