Bosch logo

Bosch HomeProfessional WTY887W6 tumble dryer Freestanding Front-load 9 kg A+++ White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84268
Info modified on:
17 Oct 2024, 14:58:15
Short summary description Bosch HomeProfessional WTY887W6 tumble dryer Freestanding Front-load 9 kg A+++ White:

Bosch HomeProfessional WTY887W6, Freestanding, Front-load, Heat pump, White, Rotary, Touch, Right

Long summary description Bosch HomeProfessional WTY887W6 tumble dryer Freestanding Front-load 9 kg A+++ White:

Bosch HomeProfessional WTY887W6. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Rated capacity: 9 kg, Condensation efficiency class: A, Drying programs: Wool, Mix, Sport, Quick, Blanket, Blouse/shirt, Cotton, Towel, Synthetics. Delay start (max): 24 h. Energy efficiency class: A+++, Energy consumption: 1.57 kWh, Annual energy consumption: 194 kWh. Depth: 599 mm, Width: 598 mm, Height: 842 mm

Specs
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.