Bosch logo

Bosch Serie 8 WTX87M90BY tumble dryer Freestanding Front-load 9 kg White

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21008
Info modified on:
18 Jun 2025, 15:33:26
Short summary description Bosch Serie 8 WTX87M90BY tumble dryer Freestanding Front-load 9 kg White:

Bosch Serie 8 WTX87M90BY, Freestanding, Front-load, Condensation, White, Rotary, Touch, Right

Long summary description Bosch Serie 8 WTX87M90BY tumble dryer Freestanding Front-load 9 kg White:

Bosch Serie 8 WTX87M90BY. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Drum capacity: 9 kg, Condensation efficiency class (old): A, Drying programs: Wool, Mix, Sport, Timed, Quick, Delicate/silk, Blanket, Blouse/shirt, Cotton, Towel. Delay start (max): 24 h, Feet adjustment: 1.5 cm. Energy consumption: 2.1 kWh, Annual energy consumption: 259 kWh, Heat source: Electric. Depth: 652 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.