Bosch logo

Bosch Serie 8 WTW877W0FG tumble dryer Freestanding Front-load 8 kg White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48861
Info modified on:
18 Jun 2025, 15:33:24
Short summary description Bosch Serie 8 WTW877W0FG tumble dryer Freestanding Front-load 8 kg White:

Bosch Serie 8 WTW877W0FG, Freestanding, Front-load, Condensation, White, Rotary, Touch, Right

Long summary description Bosch Serie 8 WTW877W0FG tumble dryer Freestanding Front-load 8 kg White:

Bosch Serie 8 WTW877W0FG. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Condensation. Rated capacity: 8 kg, Condensation efficiency class (old): B, Drying programs: Wool, Mix, Sport, Timed, Quick, Delicate/silk, Blanket, Blouse/shirt, Cotton, Towel, Synthetics. Delay start (max): 24 h. Energy consumption: 1.46 kWh, Annual energy consumption: 176 kWh, Heat source: Electric. Depth: 652 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.