Bosch logo

Bosch Serie 6 WQG24108IT tumble dryer Freestanding Front-load 9 kg White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
24322
Info modified on:
18 Jul 2025, 10:37:34
Short summary description Bosch Serie 6 WQG24108IT tumble dryer Freestanding Front-load 9 kg White:

Bosch Serie 6 WQG24108IT, Freestanding, Front-load, Heat pump, White, Buttons, Rotary, Right

Long summary description Bosch Serie 6 WQG24108IT tumble dryer Freestanding Front-load 9 kg White:

Bosch Serie 6 WQG24108IT. Appliance placement: Freestanding, Loading type: Front-load, Drying system: Heat pump. Drum capacity: 9 kg, Condensation efficiency class: C, Drying programs: Mix, Delicate/silk, Timed, Down wear/duvet, Towel, Blouse/shirt, Eco, Quick, Cotton, Wool, Sport,.... Delay start (max): 24 h, Feet adjustment: 1,5 cm. Energy efficiency class: E, Energy consumption per 100 cycles: 143 kWh, Heat source: Electric/Gas. Depth: 613 mm, Width: 598 mm, Height: 842 mm

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.