Bosch logo

Bosch Serie 6 WGG244M90 washing machine Front-load 9 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17168
Info modified on:
12 May 2025, 13:18:31
Short summary description Bosch Serie 6 WGG244M90 washing machine Front-load 9 kg 1400 RPM White:

Bosch Serie 6 WGG244M90, Front-load, 9 kg, B, 70 dB, 1400 RPM, A

Long summary description Bosch Serie 6 WGG244M90 washing machine Front-load 9 kg 1400 RPM White:

Bosch Serie 6 WGG244M90. Loading type: Front-load. Rated capacity: 9 kg, Spin-drying class: B, Noise level (spin): 70 dB, Noise level (wash): 49 dB, Maximum spin speed: 1400 RPM. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm. Energy efficiency class: A

Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.