Bosch logo

Bosch WAY 28575 EX washing machine Front-load 8 kg 1400 RPM White

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
44029
Info modified on:
29 Dec 2021, 17:08:47
Short summary description Bosch WAY 28575 EX washing machine Front-load 8 kg 1400 RPM White:

Bosch WAY 28575 EX, Front-load, 8 kg, B, 72 dB, 1400 RPM, 189 kWh

Long summary description Bosch WAY 28575 EX washing machine Front-load 8 kg 1400 RPM White:

Bosch WAY 28575 EX. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB, Noise level (wash): 51 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 189 kWh, Annual water consumption washing: 10500 L. Product colour: White. Width: 600 mm, Depth: 590 mm, Height: 850 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.