Bosch logo

Bosch Serie 8 WAW28768SN washing machine Front-load 8 kg 1400 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17624
Info modified on:
27 May 2024, 12:30:32
Short summary description Bosch Serie 8 WAW28768SN washing machine Front-load 8 kg 1400 RPM White:

Bosch Serie 8 WAW28768SN, Front-load, 8 kg, B, 72 dB, 1400 RPM, 137 kWh

Long summary description Bosch Serie 8 WAW28768SN washing machine Front-load 8 kg 1400 RPM White:

Bosch Serie 8 WAW28768SN. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 72 dB. Washing class: A. Noise level (wash): 48 dB, Maximum spin speed: 1400 RPM. Annual energy consumption washing: 137 kWh. Product colour: White. Width: 598 mm, Depth: 590 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.