Bosch logo

Bosch Serie 6 VarioPerfect washing machine Front-load 8 kg 1200 RPM White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49027
Info modified on:
06 Dec 2021, 12:36:05
Short summary description Bosch Serie 6 VarioPerfect washing machine Front-load 8 kg 1200 RPM White:

Bosch Serie 6 VarioPerfect, Front-load, 8 kg, B, 76 dB, 1200 RPM, 177 kWh

Long summary description Bosch Serie 6 VarioPerfect washing machine Front-load 8 kg 1200 RPM White:

Bosch Serie 6 VarioPerfect. Loading type: Front-load. Rated capacity: 8 kg, Spin-drying class: B, Noise level (spin): 76 dB. Washing class: A. Noise level (wash): 51 dB, Maximum spin speed: 1200 RPM. Annual energy consumption washing: 177 kWh, Annual water consumption washing: 9460 L. Product colour: White. Width: 598 mm, Depth: 585 mm, Height: 848 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.